Vishay Precision Group Automotive 150V 125mW Resistor CRCW080582K5FKEA

Description
82.5kR 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW080582K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080582K5FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82.5kR 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW080582K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080582K5FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 125mW Resistor - 52-CRCW080582K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW080582K5FKEA
Automotive 150V 125mW Resistor 52-CRCW080582K5FKEA
82.5kR 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW080582K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080582K5FKEA can be used for catalog matching and distributor lookup.

82.5kR 1% 0805 Thick Film Resistor, 150V, 125mW, AEC-Q200 Product overview: CRCW080582K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080582K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-82.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KCTR-ND
Chip Resistor - Surface Mount 541-82.5KCTR-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KCDKR-ND
Chip Resistor - Surface Mount 541-82.5KCDKR-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KCCT-ND
Chip Resistor - Surface Mount 541-82.5KCCT-ND
82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033888-CRCW080582K5FKEA
Resistors - Chip Resistor - Surface Mount 1033888-CRCW080582K5FKEA
Win Source Part Number: 1033888-CRCW080582K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 82.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6ENF8252V; RC0805FR-0782K5L; RK73H2ATTD8252F; RC0805FR-1382K5L; ERJ-6ENF7502V; ERJ-6ENF8062VCRCW080 582K5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 100 82K5 1% ET1 E3,541-82.5KCDKR,541 -82.5KCCT,541-82.5KC TR Base Product Number: CRCW0805

Win Source Part Number: 1033888-CRCW080582K5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82.5 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6ENF8252V; RC0805FR-0782K5L; RK73H2ATTD8252F; RC0805FR-1382K5L; ERJ-6ENF7502V; ERJ-6ENF8062VCRCW080582K5FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 82K5 1% ET1 E3,541-82.5KCDKR,541-82.5KCCT,541-82.5KCTR
Base Product Number: CRCW0805

Buy Now Datasheet
Surface Mount Resistors - 6791705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791705
Surface Mount Resistors 6791705
Vishay CRCW080582K5FKEA

Vishay CRCW080582K5FKEA

Supplier's Site
Surface Mount Resistors - 6791705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791705P
Surface Mount Resistors 6791705P
Vishay CRCW080582K5FKEA

Vishay CRCW080582K5FKEA

Supplier's Site
Surface Mount Resistors - 1694774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694774
Surface Mount Resistors 1694774
Vishay CRCW080582K5FKEA

Vishay CRCW080582K5FKEA

Supplier's Site
Surface Mount Resistors - 1825428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825428
Surface Mount Resistors 1825428
Vishay CRCW080582K5FKEA

Vishay CRCW080582K5FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080582K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080582K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080582K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0504 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0504
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0504
Thick Film Chip Resistor, FULL REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K5, 1%, 0.125W, 0805; Resistance Vishay - 53K0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.125W, 0805; Resistance Vishay
53K0503
Res, Thick Film, 82K5, 1%, 0.125W, 0805; Resistance Vishay 53K0503
RES, THICK FILM, 82K5, 1%, 0.125W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K5, 1%, 0.125W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080582K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080582K5FKEA
Chip Resistor - Surface Mount CRCW080582K5FKEA
RES SMD 82.5K OHM 1% 1/8W 0805

RES SMD 82.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW080582K5FKEA 541-82.5KCTR-ND 1033888-CRCW080582K5FKEA 6791705 6791705P CRCW080582K5FKEA 53K0504 53K0503 CRCW080582K5FKEA
Product Name Automotive 150V 125mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Thick Film Chip Resistor, Full Reel; Resistance Vishay Res, Thick Film, 82K5, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82500 ohms 82500 ohms 82500 ohms 82500 ohms 82500 ohms 82500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details