Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080582K5FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4808 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4808
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4808
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3857 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3857
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3857
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4808
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details