Vishay Precision Group Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin... CRCW080582K0JNEA

Description
Thick Film Chip ResistorsSeries:CRCW ; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorsSeries:CRCW ; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin... - CRCW080582K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin...
CRCW080582K0JNEA
Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin... CRCW080582K0JNEA
Thick Film Chip ResistorsSeries:CRCW ; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin...

Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-82KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KATR-ND
Chip Resistor - Surface Mount 541-82KATR-ND
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KADKR-ND
Chip Resistor - Surface Mount 541-82KADKR-ND
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KACT-ND
Chip Resistor - Surface Mount 541-82KACT-ND
82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Vishay - 89M6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Vishay
89M6834
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Vishay 89M6834
RES, THICK FILM, 82K, 5%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
RES SMD 82K OHM 5% 1/8W 0805 - 873-CRCW080582K0JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 82K OHM 5% 1/8W 0805
873-CRCW080582K0JNEA
RES SMD 82K OHM 5% 1/8W 0805 873-CRCW080582K0JNEA
RES SMD 82K OHM 5% 1/8W 0805

RES SMD 82K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080582K0JNEA 541-82KATR-ND 89M6834 873-CRCW080582K0JNEA
Product Name Thick Film Chip ResistorsSeries:CRCW; Resistance:82kohm; Resistance Tolerance:+/- 5 %; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Vishay RES SMD 82K OHM 5% 1/8W 0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers