Vishay Intertechnology, Inc. RES, 8.25K, 1%, 1/10W CRCW08058251FRT5

Description
RES, 8.25K, 1%, 1/10W
Request a Quote
Description
RES, 8.25K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.25K, 1%, 1/10W - CRCW08058251FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.25K, 1%, 1/10W
CRCW08058251FRT5
RES, 8.25K, 1%, 1/10W CRCW08058251FRT5
RES, 8.25K, 1%, 1/10W

RES, 8.25K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08058251FRT5
Product Name RES, 8.25K, 1%, 1/10W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers