Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5% CRCW0805820RJNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5% - CRCW0805820RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5%
CRCW0805820RJNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5% CRCW0805820RJNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805820RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805820RJNEB-ND
Chip Resistor - Surface Mount CRCW0805820RJNEB-ND
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805820RJNEB CRCW0805820RJNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 820ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details