Vishay Precision Group Chip Resistor - Surface Mount CRCW0805820RFKEAHP

Description
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805820RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805820RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0805820RFKEAHPCT-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805820RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805820RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0805820RFKEAHPTR-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805820RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805820RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805820RFKEAHPDKR-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123643
Surface Mount Resistors 8123643
Vishay CRCW0805820RFKEAHP

Vishay CRCW0805820RFKEAHP

Supplier's Site
Surface Mount Resistors - 1701976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701976
Surface Mount Resistors 1701976
Vishay CRCW0805820RFKEAHP

Vishay CRCW0805820RFKEAHP

Supplier's Site
Surface Mount Resistors - 1825366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825366
Surface Mount Resistors 1825366
Vishay CRCW0805820RFKEAHP

Vishay CRCW0805820RFKEAHP

Supplier's Site
RES 820 OHM .33W 1% 0805 SMD - CRCW0805820RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM .33W 1% 0805 SMD
CRCW0805820RFKEAHP
RES 820 OHM .33W 1% 0805 SMD CRCW0805820RFKEAHP
RES 820ohm .33W 1% 0805 SMD

RES 820ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4818 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4818
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4818
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0266
Res, 820R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0266
RES, 820R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 820R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805820RFKEAHPCT-ND 8123643 1825366 CRCW0805820RFKEAHP 41R4818 12AC0266
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 820 OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 820R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details