Vishay Precision Group Chip Resistor - Surface Mount CRCW0805820KFKTA

Description
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805820KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805820KFKTA-ND
Chip Resistor - Surface Mount CRCW0805820KFKTA-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820K OHM 1/8W 1% 0805 SMD - CRCW0805820KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/8W 1% 0805 SMD
CRCW0805820KFKTA
RES 820K OHM 1/8W 1% 0805 SMD CRCW0805820KFKTA
RES 820Kohm 1/8W 1% 0805 SMD

RES 820Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 820K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5351
Res, Thick Film, 820K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5351
RES, THICK FILM, 820K, 1%, 0.125W, 0805, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 820K, 1%, 0.125W, 0805, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805820KFKTA-ND CRCW0805820KFKTA 07J5351
Product Name Chip Resistor - Surface Mount RES 820K OHM 1/8W 1% 0805 SMD Res, Thick Film, 820K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details