Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805820KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805820KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805820KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805820KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Surface Mount Resistors - 6791695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791695
Surface Mount Resistors 6791695
Vishay CRCW0805820KFKEA

Vishay CRCW0805820KFKEA

Supplier's Site
Surface Mount Resistors - 6791695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791695P
Surface Mount Resistors 6791695P
Vishay CRCW0805820KFKEA

Vishay CRCW0805820KFKEA

Supplier's Site
Surface Mount Resistors - 1825390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825390
Surface Mount Resistors 1825390
Vishay CRCW0805820KFKEA

Vishay CRCW0805820KFKEA

Supplier's Site
Surface Mount Resistors - 1694772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694772
Surface Mount Resistors 1694772
Vishay CRCW0805820KFKEA

Vishay CRCW0805820KFKEA

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW0805820KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805820KFKEA
Automotive 125mW 150V Resistor 52-CRCW0805820KFKEA
0805 Thick Film Resistor, 820kΩ, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805820KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 820kΩ, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805820KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805820KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033887-CRCW0805820KFKEA
Resistors - Chip Resistor - Surface Mount 1033887-CRCW0805820KFKEA
Win Source Part Number: 1033887-CRCW0805820K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 8046688; ERJ-6ENF8203V; RC0805FR-07820KL; AC0805FR-07820KL; RK73H2ATTD8203F; MCR10EZPF8203; MCSR08X8203FTLCRCW08 05820KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-820KCTR,541-820K CCT,541-820KCDKR,D12 /CRCW0805 100 820K 1% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 1033887-CRCW0805820KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 8046688; ERJ-6ENF8203V; RC0805FR-07820KL; AC0805FR-07820KL; RK73H2ATTD8203F; MCR10EZPF8203; MCSR08X8203FTLCRCW0805820KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-820KCTR,541-820KCCT,541-820KCDKR,D12/CRCW0805 100 820K 1% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KCTR-ND
Chip Resistor - Surface Mount 541-820KCTR-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KCDKR-ND
Chip Resistor - Surface Mount 541-820KCDKR-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KCCT-ND
Chip Resistor - Surface Mount 541-820KCCT-ND
820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805820KFKEA 6791695 6791695P 52-CRCW0805820KFKEA 1033887-CRCW0805820KFKEA 541-820KCTR-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:820kohm; Resistance Tolerance:+/- 1%; Power Rating... Surface Mount Resistors Surface Mount Resistors Automotive 125mW 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805
Standards and Certifications RoHS RoHS RoHS
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details