Vishay Precision Group Chip Resistor - Surface Mount CRCW080580K6FKTA

Description
RES SMD 80.6K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 80.6K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080580K6FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080580K6FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080580K6FKTADKR-ND
RES SMD 80.6K OHM 1% 1/8W 0805

RES SMD 80.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080580K6FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080580K6FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080580K6FKTATR-ND
80.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080580K6FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080580K6FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080580K6FKTACT-ND
RES SMD 80.6K OHM 1% 1/8W 0805

RES SMD 80.6K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 80.6K OHM 1/8W 1% 0805 SMD - CRCW080580K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/8W 1% 0805 SMD
CRCW080580K6FKTA
RES 80.6K OHM 1/8W 1% 0805 SMD CRCW080580K6FKTA
RES 80.6Kohm 1/8W 1% 0805 SMD

RES 80.6Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 80K6, 1%, 0.125W, 0805; Resistance Vishay - 97C7887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.125W, 0805; Resistance Vishay
97C7887
Res, Thick Film, 80K6, 1%, 0.125W, 0805; Resistance Vishay 97C7887
RES, THICK FILM, 80K6, 1%, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 80K6, 1%, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080580K6FKTADKR-ND CRCW080580K6FKTA 97C7887
Product Name Chip Resistor - Surface Mount RES 80.6K OHM 1/8W 1% 0805 SMD Res, Thick Film, 80K6, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers