Vishay Intertechnology, Inc. RES 7.50 OHM .33W 1% 0805 SMD CRCW08057R50FKEAHP

Description
RES 7.50ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.50ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50 OHM .33W 1% 0805 SMD - CRCW08057R50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM .33W 1% 0805 SMD
CRCW08057R50FKEAHP
RES 7.50 OHM .33W 1% 0805 SMD CRCW08057R50FKEAHP
RES 7.50ohm .33W 1% 0805 SMD

RES 7.50ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50TDKR-ND
Chip Resistor - Surface Mount 541-7.50TDKR-ND
7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50TCT-ND
Chip Resistor - Surface Mount 541-7.50TCT-ND
7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50TTR-ND
Chip Resistor - Surface Mount 541-7.50TTR-ND
7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 7.5 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK3084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK3084
Res, 7.5 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK3084
RES, 7.5 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 7.5 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057R50FKEAHP 541-7.50TDKR-ND 33AK3084
Product Name RES 7.50 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, 7.5 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers