Vishay Intertechnology, Inc. RES 7.15 OHM 1/8W 1% 0805 SMD CRCW08057R15FNTA

Description
RES 7.15ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1/8W 1% 0805 SMD - CRCW08057R15FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1/8W 1% 0805 SMD
CRCW08057R15FNTA
RES 7.15 OHM 1/8W 1% 0805 SMD CRCW08057R15FNTA
RES 7.15ohm 1/8W 1% 0805 SMD

RES 7.15ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057R15FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057R15FNTA-ND
Chip Resistor - Surface Mount CRCW08057R15FNTA-ND
7.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057R15FNTA CRCW08057R15FNTA-ND
Product Name RES 7.15 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details