Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057M87FKTA

Description
7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08057M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057M87FKTA-ND
Chip Resistor - Surface Mount CRCW08057M87FKTA-ND
7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08057M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08057M87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08057M87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 7.87Mohm, 125Mw, 1%; Resistance Vishay - 07J5336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.87Mohm, 125Mw, 1%; Resistance Vishay
07J5336
Resistor, Thick Film, 7.87Mohm, 125Mw, 1%; Resistance Vishay 07J5336
RESISTOR, THICK FILM, 7.87MOHM, 125mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.87MOHM, 125mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M87FKTA-ND CRCW08057M87FKTA 07J5336
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 7.87Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers