Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.5Mohms 1% CRCW08057M50FKEA

Description
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1% - CRCW08057M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1%
CRCW08057M50FKEA
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1% CRCW08057M50FKEA
Thick Film Resistors - SMD 1/8watt 7.5Mohms 1%

Thick Film Resistors - SMD 1/8watt 7.5Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MCCT-ND
Chip Resistor - Surface Mount 541-7.50MCCT-ND
7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MCDKR-ND
Chip Resistor - Surface Mount 541-7.50MCDKR-ND
7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MCTR-ND
Chip Resistor - Surface Mount 541-7.50MCTR-ND
7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08057M50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08057M50FKEA
Chip Resistor - Surface Mount CRCW08057M50FKEA
RES SMD 7.5M OHM 1% 1/8W 0805

RES SMD 7.5M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 7M5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M5, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3751
Res, Thick Film, 7M5, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3751
RES, THICK FILM, 7M5, 1%, 0.125W, 0805, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M5, 1%, 0.125W, 0805, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08057M50FKEA 541-7.50MCCT-ND CRCW08057M50FKEA 47P3751
Product Name Thick Film Resistors - SMD 1/8watt 7.5Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 7M5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7.50E6 ohms 7.50E6 ohms 7.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details