Vishay Precision Group Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08057K87FKEA.

Description
RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2426
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2426
RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2426
Product Name Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details