Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm CRCW08057K15FKEA

Description
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm - CRCW08057K15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
CRCW08057K15FKEA
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm CRCW08057K15FKEA
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-7.15KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KCTR-ND
Chip Resistor - Surface Mount 541-7.15KCTR-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KCDKR-ND
Chip Resistor - Surface Mount 541-7.15KCDKR-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KCCT-ND
Chip Resistor - Surface Mount 541-7.15KCCT-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791689
Surface Mount Resistors 6791689
Vishay CRCW08057K15FKEA

Vishay CRCW08057K15FKEA

Supplier's Site
Surface Mount Resistors - 6791689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791689P
Surface Mount Resistors 6791689P
Vishay CRCW08057K15FKEA

Vishay CRCW08057K15FKEA

Supplier's Site
Surface Mount Resistors - 1694771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694771
Surface Mount Resistors 1694771
Vishay CRCW08057K15FKEA

Vishay CRCW08057K15FKEA

Supplier's Site
Surface Mount Resistors - 1825370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825370
Surface Mount Resistors 1825370
Vishay CRCW08057K15FKEA

Vishay CRCW08057K15FKEA

Supplier's Site
Res, Thick Film, 7K15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4648
Res, Thick Film, 7K15, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4648
RES, THICK FILM, 7K15, 1%, 0.125W, 0805, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.125W, 0805, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K15, 1%, 0.125W, 0805; Resistance Vishay - 53K0440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.125W, 0805; Resistance Vishay
53K0440
Res, Thick Film, 7K15, 1%, 0.125W, 0805; Resistance Vishay 53K0440
RES, THICK FILM, 7K15, 1%, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08057K15FKEA 541-7.15KCTR-ND 6791689 6791689P 42K4648
Product Name Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 7K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers