Vishay Precision Group Chip Resistor - Surface Mount CRCW080578R7FKEA

Description
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-78.7CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7CCT-ND
Chip Resistor - Surface Mount 541-78.7CCT-ND
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7CDKR-ND
Chip Resistor - Surface Mount 541-78.7CDKR-ND
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7CTR-ND
Chip Resistor - Surface Mount 541-78.7CTR-ND
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080578R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080578R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080578R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080578R7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080578R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW080578R7FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4667
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4667
RES, THICK FILM, 78R7, 1%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-78.7CCT-ND CRCW080578R7FKEA CRCW080578R7FKEA 42K4667
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details