Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805787KFKTA

Description
787 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805787KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805787KFKTA-ND
Chip Resistor - Surface Mount CRCW0805787KFKTA-ND
787 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805787KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805787KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805787KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Thick Film Resistor, 787Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5335 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 787Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5335
Thick Film Resistor, 787Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5335
THICK FILM RESISTOR, 787KOHM, 125mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 787KOHM, 125mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805787KFKTA-ND CRCW0805787KFKTA 07J5335
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1%; Power Rating... Thick Film Resistor, 787Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers