Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 76.8Kohms 1% CRCW080576K8FKTA

Description
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1% - CRCW080576K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1%
CRCW080576K8FKTA
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1% CRCW080576K8FKTA
Thick Film Resistors - SMD 1/8watt 76.8Kohms 1%

Thick Film Resistors - SMD 1/8watt 76.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080576K8FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080576K8FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080576K8FKTATR-ND
76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080576K8FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080576K8FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080576K8FKTADKR-ND
RES SMD 76.8K OHM 1% 1/8W 0805

RES SMD 76.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080576K8FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080576K8FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080576K8FKTACT-ND
RES SMD 76.8K OHM 1% 1/8W 0805

RES SMD 76.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5328
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5328
RES, THICK FILM, 76K8, 1%, 0.125W, 0805, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 76K8, 1%, 0.125W, 0805, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080576K8FKTA 541-CRCW080576K8FKTATR-ND 07J5328
Product Name Thick Film Resistors - SMD 1/8watt 76.8Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms 76800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers