Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805768KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805768KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805768KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805768KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805768KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805768KFKTA-ND
Chip Resistor - Surface Mount CRCW0805768KFKTA-ND
768 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

768 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 768Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 768Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5329
Resistor, Thick Film, 768Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5329
RESISTOR, THICK FILM, 768KOHM, 125mW, 1%, FULL REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 768KOHM, 125mW, 1%, FULL REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805768KFKTA CRCW0805768KFKTA-ND 07J5329
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 768Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers