Thick Film Chip ResistorSeries:CRCW;
768 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
768 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
768 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 768K, 1%, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 768K, 1%, 0.125W, 0805, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0805768KFKEA | 541-768KCTR-ND | 53K0473 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:768kohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 768K, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |