VISHAY INTERTECHNOLOGY, INC.
CRCW08057681FRT1 -- 7.68K .125W 1% 0805 SMT
Vishay Intertechnology, Inc.
7.68K .125W 1% 0805 SMT
CRCW08057681FRT1
Description
7.68K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Description
7.68K .125W 1% 0805 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08057681FRT1 |
|
Product Name
|
7.68K .125W 1% 0805 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22.1 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers