Vishay Precision Group RES 75R 5% 1/10W 0805 TF CRCW080575R0JNEA

Description
RES 75R 5% 1/10W 0805 TF
Request a Quote Datasheet
Description
RES 75R 5% 1/10W 0805 TF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75R 5% 1/10W 0805 TF - CRCW080575R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75R 5% 1/10W 0805 TF
CRCW080575R0JNEA
RES 75R 5% 1/10W 0805 TF CRCW080575R0JNEA
RES 75R 5% 1/10W 0805 TF

RES 75R 5% 1/10W 0805 TF

Supplier's Site
Chip Resistor - Surface Mount - 541-75ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75ADKR-ND
Chip Resistor - Surface Mount 541-75ADKR-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75ACT-ND
Chip Resistor - Surface Mount 541-75ACT-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75ATR-ND
Chip Resistor - Surface Mount 541-75ATR-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080575R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080575R0JNEA
Chip Resistor - Surface Mount CRCW080575R0JNEA
RES SMD 75 OHM 5% 1/8W 0805

RES SMD 75 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Vishay - 72M6862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Vishay
72M6862
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Vishay 72M6862
RES, THICK FILM, 75R, 5%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 22C4972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Vishay
22C4972
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Vishay 22C4972
RES, THICK FILM, 75R, 5%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW080575R0JNEA 541-75ADKR-ND CRCW080575R0JNEA 72M6862 22C4972
Product Name RES 75R 5% 1/10W 0805 TF Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details