Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805750KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4085
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4085
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7839 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7839
Resistance Vishay 25AC7839
Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3830
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3830
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W4085 25AC7839
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details