Vishay Precision Group Thick Film Resistors - SMD 1/8watt 732Kohms 1% CRCW0805732KFKTA

Description
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 732Kohms 1% - CRCW0805732KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
CRCW0805732KFKTA
Thick Film Resistors - SMD 1/8watt 732Kohms 1% CRCW0805732KFKTA
Thick Film Resistors - SMD 1/8watt 732Kohms 1%

Thick Film Resistors - SMD 1/8watt 732Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805732KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805732KFKTA-ND
Chip Resistor - Surface Mount CRCW0805732KFKTA-ND
732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 732Kohm, 125Mw, 1%; Resistance Vishay - 07J5318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 732Kohm, 125Mw, 1%; Resistance Vishay
07J5318
Resistor, Thick Film, 732Kohm, 125Mw, 1%; Resistance Vishay 07J5318
RESISTOR, THICK FILM, 732KOHM, 125mW, 1%; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 732KOHM, 125mW, 1%; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805732KFKTA CRCW0805732KFKTA-ND 07J5318
Product Name Thick Film Resistors - SMD 1/8watt 732Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 732Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 732000 ohms 732000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details