Vishay Precision Group Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm CRCW080571R5FKTA

Description
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm - CRCW080571R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm
CRCW080571R5FKTA
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm CRCW080571R5FKTA
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080571R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080571R5FKTA-ND
Chip Resistor - Surface Mount CRCW080571R5FKTA-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay - 36C9732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay
36C9732
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay 36C9732
RES, THICK FILM, 71R5, 1%, 0.125W, 0805; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 71R5, 1%, 0.125W, 0805; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080571R5FKTA CRCW080571R5FKTA-ND 36C9732
Product Name Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details