Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080571K5FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080571K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080571K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080571K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080571K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080571K5FKTA-ND
Chip Resistor - Surface Mount CRCW080571K5FKTA-ND
71.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 71K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5311
Res, Thick Film, 71K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5311
RES, THICK FILM, 71K5, 1%, 0.125W, 0805, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 71K5, 1%, 0.125W, 0805, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080571K5FKTA CRCW080571K5FKTA-ND 07J5311
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:71.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 71K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details