Vishay Precision Group Chip Resistor - Surface Mount CRCW0805715RFKTA

Description
RES SMD 715 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 715 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805715RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKTACT-ND
RES SMD 715 OHM 1% 1/8W 0805

RES SMD 715 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805715RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKTATR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805715RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKTADKR-ND
RES SMD 715 OHM 1% 1/8W 0805

RES SMD 715 OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW0805715RFKTA - CRCW0805715RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805715RFKTA
CRCW0805715RFKTA
CRCW0805715RFKTA CRCW0805715RFKTA
CRCW0805715RFKTA

CRCW0805715RFKTA

Supplier's Site
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5309
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5309
RES, THICK FILM, 715R, 1%, 0.125W, 0805, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 715R, 1%, 0.125W, 0805, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805715RFKTACT-ND CRCW0805715RFKTA 07J5309
Product Name Chip Resistor - Surface Mount CRCW0805715RFKTA Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details