Vishay Precision Group Chip Resistor - Surface Mount CRCW08056R81FKTA

Description
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056R81FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R81FKTA-ND
Chip Resistor - Surface Mount CRCW08056R81FKTA-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08056R81FKTA - CRCW08056R81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056R81FKTA
CRCW08056R81FKTA
CRCW08056R81FKTA CRCW08056R81FKTA
CRCW08056R81FKTA

CRCW08056R81FKTA

Supplier's Site
Resistor, Thick Film, 6.81 Ohm, 125Mw, 1%; Resistance Vishay - 07J5255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.81 Ohm, 125Mw, 1%; Resistance Vishay
07J5255
Resistor, Thick Film, 6.81 Ohm, 125Mw, 1%; Resistance Vishay 07J5255
RESISTOR, THICK FILM, 6.81 OHM, 125mW, 1%; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

RESISTOR, THICK FILM, 6.81 OHM, 125mW, 1%; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R81FKTA-ND CRCW08056R81FKTA 07J5255
Product Name Chip Resistor - Surface Mount CRCW08056R81FKTA Resistor, Thick Film, 6.81 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details