RES 6.20ohm 1/8W 1% 0805 SMD
6.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.2 OHM 1% 1/8W 0805
RES, 6.2OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08056R20FKEA | 541-6.20CCTR-ND | CRCW08056R20FKEA | 33AK3080 |
| Product Name | RES 6.20 OHM 1/8W 1% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 6.2Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 | |
| Resistance Range | 6.2 ohms | 6.2 ohms | 6.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |