Vishay Precision Group Chip Resistor - Surface Mount CRCW08056R19FKTA

Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056R19FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R19FKTA-ND
Chip Resistor - Surface Mount CRCW08056R19FKTA-ND
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 6.19ohms 1% - CRCW08056R19FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.19ohms 1%
CRCW08056R19FKTA
Thick Film Resistors - SMD 1/8watt 6.19ohms 1% CRCW08056R19FKTA
Thick Film Resistors - SMD 1/8watt 6.19ohms 1%

Thick Film Resistors - SMD 1/8watt 6.19ohms 1%

Supplier's Site
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5250
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5250
RES, THICK FILM, 6R19, 1%, 0.125W, 0805, REEL; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6R19, 1%, 0.125W, 0805, REEL; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 6R19, 1%, 0.125W, 0805; Resistance Vishay - 36C9700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R19, 1%, 0.125W, 0805; Resistance Vishay
36C9700
Res, Thick Film, 6R19, 1%, 0.125W, 0805; Resistance Vishay 36C9700
RES, THICK FILM, 6R19, 1%, 0.125W, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6R19, 1%, 0.125W, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R19FKTA-ND CRCW08056R19FKTA 07J5250
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 6.19ohms 1% Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details