Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056M98FKEA

Description
6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.98MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MCTR-ND
Chip Resistor - Surface Mount 541-6.98MCTR-ND
6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MCCT-ND
Chip Resistor - Surface Mount 541-6.98MCCT-ND
6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MCDKR-ND
Chip Resistor - Surface Mount 541-6.98MCDKR-ND
6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08056M98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08056M98FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056M98FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 6M98, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M98, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0387
Res, Thick Film, 6M98, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0387
RES, THICK FILM, 6M98, 1%, 0.125W, 0805, REEL; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M98, 1%, 0.125W, 0805, REEL; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M98, 1%, 0.125W, 0805; Resistance Vishay - 51P0448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M98, 1%, 0.125W, 0805; Resistance Vishay
51P0448
Res, Thick Film, 6M98, 1%, 0.125W, 0805; Resistance Vishay 51P0448
RES, THICK FILM, 6M98, 1%, 0.125W, 0805; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M98, 1%, 0.125W, 0805; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-6.98MCTR-ND CRCW08056M98FKEA 53K0387
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:6.98Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 6M98, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details