Vishay Precision Group Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% CRCW08056M80JNEA

Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% - CRCW08056M80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
CRCW08056M80JNEA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% CRCW08056M80JNEA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%

Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8MATR-ND
Chip Resistor - Surface Mount 541-6.8MATR-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8MACT-ND
Chip Resistor - Surface Mount 541-6.8MACT-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Vishay - 59M6925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Vishay
59M6925
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Vishay 59M6925
RES, THICK FILM, 6M8, 5%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056M80JNEA 541-6.8MATR-ND 59M6925
Product Name Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% Chip Resistor - Surface Mount Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details