Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M19FKEA

Description
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056M19FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M19FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08056M19FKEATR-ND
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056M19FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M19FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08056M19FKEACT-ND
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056M19FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M19FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056M19FKEADKR-ND
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19M OHM 1/8W 1% 0805 SMD - CRCW08056M19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/8W 1% 0805 SMD
CRCW08056M19FKEA
RES 6.19M OHM 1/8W 1% 0805 SMD CRCW08056M19FKEA
RES 6.19Mohm 1/8W 1% 0805 SMD

RES 6.19Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 6M19, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M19, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0378
Res, Thick Film, 6M19, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0378
RES, THICK FILM, 6M19, 1%, 0.125W, 0805, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M19, 1%, 0.125W, 0805, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056M19FKEATR-ND CRCW08056M19FKEA 53K0378
Product Name Chip Resistor - Surface Mount RES 6.19M OHM 1/8W 1% 0805 SMD Res, Thick Film, 6M19, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details