Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% CRCW08056K80JNEB

Description
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% - CRCW08056K80JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
CRCW08056K80JNEB
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% CRCW08056K80JNEB
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%

Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K80JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056K80JNEB-ND
Chip Resistor - Surface Mount CRCW08056K80JNEB-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056K80JNEB CRCW08056K80JNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details