Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056K20JNTA

Description
6.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056K20JNTA-ND
Chip Resistor - Surface Mount CRCW08056K20JNTA-ND
6.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 6.2Kohms 5% - CRCW08056K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.2Kohms 5%
CRCW08056K20JNTA
Thick Film Resistors - SMD 1/8watt 6.2Kohms 5% CRCW08056K20JNTA
Thick Film Resistors - SMD 1/8watt 6.2Kohms 5%

Thick Film Resistors - SMD 1/8watt 6.2Kohms 5%

Supplier's Site
Crcw0805 6.2K 5% 200 Rt1 Rohs Compliant Vishay - 49P1418 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.2K 5% 200 Rt1 Rohs Compliant Vishay
49P1418
Crcw0805 6.2K 5% 200 Rt1 Rohs Compliant Vishay 49P1418
CRCW0805 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K20JNTA-ND CRCW08056K20JNTA 49P1418
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 6.2Kohms 5% Crcw0805 6.2K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details