Vishay Precision Group Chip Resistor - Surface Mount CRCW080569K8FKTA

Description
69.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080569K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080569K8FKTA-ND
Chip Resistor - Surface Mount CRCW080569K8FKTA-ND
69.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080569K8FKTA - CRCW080569K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080569K8FKTA
CRCW080569K8FKTA
CRCW080569K8FKTA CRCW080569K8FKTA
CRCW080569K8FKTA

CRCW080569K8FKTA

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5303
Res, Thick Film, 69K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5303
RES, THICK FILM, 69K8, 1%, 0.125W, 0805, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 69K8, 1%, 0.125W, 0805, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080569K8FKTA-ND CRCW080569K8FKTA 07J5303
Product Name Chip Resistor - Surface Mount CRCW080569K8FKTA Res, Thick Film, 69K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details