Vishay Intertechnology, Inc. RES 68 OHM 1/8W 5% 0805 SMD CRCW080568R0JNTA

Description
RES 68ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 68ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/8W 5% 0805 SMD - CRCW080568R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/8W 5% 0805 SMD
CRCW080568R0JNTA
RES 68 OHM 1/8W 5% 0805 SMD CRCW080568R0JNTA
RES 68ohm 1/8W 5% 0805 SMD

RES 68ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080568R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080568R0JNTA-ND
Chip Resistor - Surface Mount CRCW080568R0JNTA-ND
68 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 66F9118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Vishay
66F9118
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Vishay 66F9118
RES, THICK FILM, 68R, 5%, 0.125W, 0805, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68R, 5%, 0.125W, 0805, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080568R0JNTA CRCW080568R0JNTA-ND 66F9118
Product Name RES 68 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details