Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080568R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4767 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4767
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4767
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3800
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3800
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4767
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details