Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080568K0JNEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329659-CRCW080568K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 68K 5% ET1 E3,541-68KADKR,541-6 8KATR,541-68KACT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329659-CRCW080568K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 68K 5% ET1 E3,541-68KADKR,541-6 8KATR,541-68KACT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329659-CRCW080568K0JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329659-CRCW080568K0JNEA
Resistors - Chip Resistor - Surface Mount 1329659-CRCW080568K0JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1329659-CRCW080568K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 68K 5% ET1 E3,541-68KADKR,541-6 8KATR,541-68KACT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329659-CRCW080568K0JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 200 68K 5% ET1 E3,541-68KADKR,541-68KATR,541-68KACT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KADKR-ND
Chip Resistor - Surface Mount 541-68KADKR-ND
68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KATR-ND
Chip Resistor - Surface Mount 541-68KATR-ND
68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KACT-ND
Chip Resistor - Surface Mount 541-68KACT-ND
68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W 150V Resistor - 52-CRCW080568K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-CRCW080568K0JNEA
SMD 8W 150V Resistor 52-CRCW080568K0JNEA
SMD Resistor 68kR 5% 1/8W 0805 Thick Film 150V Product overview: CRCW080568K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0JNEA can be used for catalog matching and distributor lookup.

SMD Resistor 68kR 5% 1/8W 0805 Thick Film 150V Product overview: CRCW080568K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080568K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 68K OHM 1/8W 5% 0805 SMD - CRCW080568K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/8W 5% 0805 SMD
CRCW080568K0JNEA
RES 68K OHM 1/8W 5% 0805 SMD CRCW080568K0JNEA
RES 68Kohm 1/8W 5% 0805 SMD

RES 68Kohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Vishay - 89M6825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Vishay
89M6825
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Vishay 89M6825
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080568K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080568K0JNEA
Chip Resistor - Surface Mount CRCW080568K0JNEA
RES SMD 68K OHM 5% 1/8W 0805

RES SMD 68K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1329659-CRCW080568K0JNEA 541-68KADKR-ND 52-CRCW080568K0JNEA CRCW080568K0JNEA 89M6825 CRCW080568K0JNEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 8W 150V Resistor RES 68K OHM 1/8W 5% 0805 SMD Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details