Vishay Intertechnology, Inc. RES, TF, 6.81K, 1.0%, 100PPM, 0.125W CRCW08056811FRT1

Description
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W
Request a Quote
Description
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W - CRCW08056811FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W
CRCW08056811FRT1
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W CRCW08056811FRT1
RES, TF, 6.81K, 1.0%, 100PPM, 0.125W

RES, TF, 6.81K, 1.0%, 100PPM, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056811FRT1
Product Name RES, TF, 6.81K, 1.0%, 100PPM, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details