Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 680ohms 5% CRCW0805680RJNEB

Description
Thick Film Resistors - SMD 1/8watt 680ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 680ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 680ohms 5% - CRCW0805680RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 680ohms 5%
CRCW0805680RJNEB
Thick Film Resistors - SMD 1/8watt 680ohms 5% CRCW0805680RJNEB
Thick Film Resistors - SMD 1/8watt 680ohms 5%

Thick Film Resistors - SMD 1/8watt 680ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805680RJNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805680RJNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805680RJNEBCT-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805680RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805680RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805680RJNEBTR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805680RJNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805680RJNEB
Resistors - Chip Resistor - Surface Mount CRCW0805680RJNEB
RES SMD 680 OHM 5% 1/8W 0805

RES SMD 680 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0805680RJNEB 541-CRCW0805680RJNEBCT-ND CRCW0805680RJNEB
Product Name Thick Film Resistors - SMD 1/8watt 680ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details