Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805680RFKTA

Description
RES SMD 680 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 680 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805680RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805680RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805680RFKTACT-ND
RES SMD 680 OHM 1% 1/8W 0805

RES SMD 680 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805680RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805680RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805680RFKTADKR-ND
RES SMD 680 OHM 1% 1/8W 0805

RES SMD 680 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805680RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805680RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805680RFKTATR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard - CRCW0805680RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard
CRCW0805680RFKTA
Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard CRCW0805680RFKTA
Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard

Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0805680RFKTACT-ND CRCW0805680RFKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 680ohms 1% Non Standard
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details