The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 665 ohms, a power rating of 125 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The product is characterized by stability with a resistance change of ±1% over 1000 hours at 70 °C. It is packaged in a 0603 size format, which allows for a 2 mm pitch in assembly. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES, THICK FILM, 665R, 1%, 0.125W, 0805, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 665 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 27W4765 | 29AC3754 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 665 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Res, Thick Film, 665R, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS |