Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805649RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4762 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4762
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4762
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3793
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3793
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 649 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4762
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 649 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details