Vishay Precision Group Thick Film Resistors - SMD 1/8watt 649Kohms 1% CRCW0805649KFKTA

Description
Thick Film Resistors - SMD 1/8watt 649Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 649Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 649Kohms 1% - CRCW0805649KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 649Kohms 1%
CRCW0805649KFKTA
Thick Film Resistors - SMD 1/8watt 649Kohms 1% CRCW0805649KFKTA
Thick Film Resistors - SMD 1/8watt 649Kohms 1%

Thick Film Resistors - SMD 1/8watt 649Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805649KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805649KFKTA-ND
Chip Resistor - Surface Mount CRCW0805649KFKTA-ND
649 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 649Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5283 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 649Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5283
Thick Film Resistor, 649Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5283
THICK FILM RESISTOR, 649KOHM, 125mW, 1%, FULL REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 649KOHM, 125mW, 1%, FULL REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805649KFKTA CRCW0805649KFKTA-ND 07J5283
Product Name Thick Film Resistors - SMD 1/8watt 649Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 649Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 649000 ohms 649000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details