Vishay Intertechnology, Inc. RES 63.4 OHM .33W 1% 0805 SMD CRCW080563R4FKEAHP

Description
RES 63.4ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 63.4ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM .33W 1% 0805 SMD - CRCW080563R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM .33W 1% 0805 SMD
CRCW080563R4FKEAHP
RES 63.4 OHM .33W 1% 0805 SMD CRCW080563R4FKEAHP
RES 63.4ohm .33W 1% 0805 SMD

RES 63.4ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080563R4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080563R4FKEAHP-ND
Chip Resistor - Surface Mount CRCW080563R4FKEAHP-ND
63.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

63.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080563R4FKEAHP CRCW080563R4FKEAHP-ND
Product Name RES 63.4 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers