Vishay Intertechnology, Inc. RES 63.4K OHM .33W 1% 0805 SMD CRCW080563K4FKEAHP

Description
RES 63.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 63.4Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM .33W 1% 0805 SMD - CRCW080563K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM .33W 1% 0805 SMD
CRCW080563K4FKEAHP
RES 63.4K OHM .33W 1% 0805 SMD CRCW080563K4FKEAHP
RES 63.4Kohm .33W 1% 0805 SMD

RES 63.4Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080563K4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080563K4FKEAHP-ND
Chip Resistor - Surface Mount CRCW080563K4FKEAHP-ND
63.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

63.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080563K4FKEAHP CRCW080563K4FKEAHP-ND
Product Name RES 63.4K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details