Thick Film Chip ResistorSeries:CRCW;
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 62 OHM 1% 1/8W 0805
RES SMD 62 OHM 1% 1/8W 0805
RES, THICK FILM, 62R, 1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080562R0FKTA | 541-CRCW080562R0FKTATR-ND | 07J5269 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:62ohm; Resistance Tolerance:+/- 1%; Power Rating:0... | Chip Resistor - Surface Mount | Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 62 ohms | 62 ohms | 62 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use |