Vishay Intertechnology, Inc. RES 62K OHM 1/8W 5% 0805 SMD CRCW080562K0JNTA

Description
RES 62Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 62Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/8W 5% 0805 SMD - CRCW080562K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/8W 5% 0805 SMD
CRCW080562K0JNTA
RES 62K OHM 1/8W 5% 0805 SMD CRCW080562K0JNTA
RES 62Kohm 1/8W 5% 0805 SMD

RES 62Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080562K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080562K0JNTA-ND
Chip Resistor - Surface Mount CRCW080562K0JNTA-ND
62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080562K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080562K0JNTA
Chip Resistor - Surface Mount CRCW080562K0JNTA
RES SMD 62K OHM 5% 1/8W 0805

RES SMD 62K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080562K0JNTA CRCW080562K0JNTA-ND CRCW080562K0JNTA
Product Name RES 62K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 62000 ohms 62000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details