Vishay Intertechnology, Inc. RES 620K OHM 1/8W 5% 0805 SMD CRCW0805620KJNTA

Description
RES 620Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/8W 5% 0805 SMD - CRCW0805620KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/8W 5% 0805 SMD
CRCW0805620KJNTA
RES 620K OHM 1/8W 5% 0805 SMD CRCW0805620KJNTA
RES 620Kohm 1/8W 5% 0805 SMD

RES 620Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805620KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805620KJNTA-ND
Chip Resistor - Surface Mount CRCW0805620KJNTA-ND
620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 620K 5% 200 Rt1 Rohs Compliant Vishay - 49P1497 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 620K 5% 200 Rt1 Rohs Compliant Vishay
49P1497
Crcw0805 620K 5% 200 Rt1 Rohs Compliant Vishay 49P1497
CRCW0805 620K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 620K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805620KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805620KJNTA
Chip Resistor - Surface Mount CRCW0805620KJNTA
RES SMD 620K OHM 5% 1/8W 0805

RES SMD 620K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805620KJNTA CRCW0805620KJNTA-ND 49P1497 CRCW0805620KJNTA
Product Name RES 620K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 620K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 620000 ohms 620000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details